multicomp PRO Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0805-330KU

Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.9A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.9A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1330 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
74AC1330
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro 74AC1330
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.9A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.9A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1330
Product Name Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details