multicomp PRO Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0805-221KU

Description
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1329 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro
74AC1329
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro 74AC1329
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):800mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshielded; Saturation Current (Isat):800mA; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1329
Product Name Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details