multicomp PRO Inductor, 22Uh, 2.8A, +20%; Inductance Multicomp Pro MCSDC0805-220MU

Description
INDUCTOR, 22UH, 2.8A, +20%; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 2.8A, +20%; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 2.8A, +20%; Inductance Multicomp Pro - 75R0049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.8A, +20%; Inductance Multicomp Pro
75R0049
Inductor, 22Uh, 2.8A, +20%; Inductance Multicomp Pro 75R0049
INDUCTOR, 22UH, 2.8A, +20%; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, 2.8A, +20%; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1328 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro
74AC1328
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro 74AC1328
INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.3A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 75R0049 74AC1328
Product Name Inductor, 22Uh, 2.8A, +20%; Inductance Multicomp Pro Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers