multicomp PRO Inductor, 18Uh, 1.6A, +20%; Inductance Multicomp Pro MCSDC0805-180MU

Description
INDUCTOR, 18UH, 1.6A, +20%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 18UH, 1.6A, +20%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, 1.6A, +20%; Inductance Multicomp Pro - 75R0048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 1.6A, +20%; Inductance Multicomp Pro
75R0048
Inductor, 18Uh, 1.6A, +20%; Inductance Multicomp Pro 75R0048
INDUCTOR, 18UH, 1.6A, +20%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, 1.6A, +20%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):2.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0048
Product Name Inductor, 18Uh, 1.6A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 18 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1623947-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details