multicomp PRO Inductor, 100Uh, 720Ma, +10%; Inductance Multicomp Pro MCSDC0805-101KU

Description
INDUCTOR, 100UH, 720MA, +10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:MCSDC0805 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, 720MA, +10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:MCSDC0805 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 720Ma, +10%; Inductance Multicomp Pro - 75R0046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 720Ma, +10%; Inductance Multicomp Pro
75R0046
Inductor, 100Uh, 720Ma, +10%; Inductance Multicomp Pro 75R0046
INDUCTOR, 100UH, 720MA, +10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.1A; Product Range:MCSDC0805 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 720MA, +10%; Inductance:100µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.1A; Product Range:MCSDC0805 Series; DC Resistance Max:0.45ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0046
Product Name Inductor, 100Uh, 720Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1624094-1 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details