multicomp PRO Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0604-470KU

Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro - 29AH6506 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro
29AH6506
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro 29AH6506
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6506
Product Name Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers