multicomp PRO Inductors, 22Uh, Smd; Inductance Multicomp Pro MCSDC0604-220YU

Description
INDUCTORS, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.19ohm; RoHS Compliant: Yes
Description
INDUCTORS, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.19ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 22Uh, Smd; Inductance Multicomp Pro - 94AC1759 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 22Uh, Smd; Inductance Multicomp Pro
94AC1759
Inductors, 22Uh, Smd; Inductance Multicomp Pro 94AC1759
INDUCTORS, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.19ohm; RoHS Compliant: Yes

INDUCTORS, 22UH, SMD; Inductance:22µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.19ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 94AC1759
Product Name Inductors, 22Uh, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details