multicomp PRO Inductors, 1.5Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0604-1R5MU

Description
INDUCTORS, 1.5UH, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 1.5UH, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 1.5Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9887 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 1.5Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9887
Inductors, 1.5Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9887
INDUCTORS, 1.5UH, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):3.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 1.5UH, 20%, SMD; Inductance:1.5µH; RMS Current (Irms):3.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9887
Product Name Inductors, 1.5Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details