multicomp PRO Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0604-101KU

Description
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.7ohm;RoHS Compliant: Yes
Description
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.7ohm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9889 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9889
Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9889
INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.7ohm;RoHS Compliant: Yes

INDUCTORS, 100UH, 10%, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0604 Series; Power Inductor Case:6mm x 5.8mm x 4.8mm; DC Resistance Max:0.7ohm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9889
Product Name Inductors, 100Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details