multicomp PRO Inductors, 3.9Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0603-3R9MU

Description
INDUCTORS, 3.9UH, 20%, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.05ohm;RoHS Compliant: Yes
Description
INDUCTORS, 3.9UH, 20%, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.05ohm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 3.9Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9886 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 3.9Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9886
Inductors, 3.9Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9886
INDUCTORS, 3.9UH, 20%, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.05ohm;RoHS Compliant: Yes

INDUCTORS, 3.9UH, 20%, SMD; Inductance:3.9µH; RMS Current (Irms):2.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; Power Inductor Case:6mm x 5.8mm x 3.9mm; DC Resistance Max:0.05ohm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9886
Product Name Inductors, 3.9Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers