multicomp PRO Inductor, 15Uh, 930Ma, +20%; Inductance Multicomp Pro MCSDC0603-150MU

Description
INDUCTOR, 15UH, 930MA, +20%; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15UH, 930MA, +20%; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Uh, 930Ma, +20%; Inductance Multicomp Pro - 75R0030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 930Ma, +20%; Inductance Multicomp Pro
75R0030
Inductor, 15Uh, 930Ma, +20%; Inductance Multicomp Pro 75R0030
INDUCTOR, 15UH, 930MA, +20%; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, 930MA, +20%; Inductance:15µH; RMS Current (Irms):930mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0603 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0030
Product Name Inductor, 15Uh, 930Ma, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details