multicomp PRO Inductors, 3.3Mh, 5%, Smd; Inductance Multicomp Pro MCSDC0503-332JU

Description
INDUCTORS, 3.3MH, 5%, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:38ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 3.3MH, 5%, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:38ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 3.3Mh, 5%, Smd; Inductance Multicomp Pro - 36AJ9884 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 3.3Mh, 5%, Smd; Inductance Multicomp Pro
36AJ9884
Inductors, 3.3Mh, 5%, Smd; Inductance Multicomp Pro 36AJ9884
INDUCTORS, 3.3MH, 5%, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:38ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 3.3MH, 5%, SMD; Inductance:3.3mH; RMS Current (Irms):45mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:38ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9884
Product Name Inductors, 3.3Mh, 5%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details