multicomp PRO Inductors, 2.2Mh, 5%, Smd; Inductance Multicomp Pro MCSDC0503-222JU

Description
INDUCTORS, 2.2MH, 5%, SMD; Inductance:2.2mH; RMS Current (Irms):53mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:22ohm; RoHS Compliant: Yes
Description
INDUCTORS, 2.2MH, 5%, SMD; Inductance:2.2mH; RMS Current (Irms):53mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:22ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 2.2Mh, 5%, Smd; Inductance Multicomp Pro - 36AJ9883 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 2.2Mh, 5%, Smd; Inductance Multicomp Pro
36AJ9883
Inductors, 2.2Mh, 5%, Smd; Inductance Multicomp Pro 36AJ9883
INDUCTORS, 2.2MH, 5%, SMD; Inductance:2.2mH; RMS Current (Irms):53mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:22ohm; RoHS Compliant: Yes

INDUCTORS, 2.2MH, 5%, SMD; Inductance:2.2mH; RMS Current (Irms):53mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:22ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9883
Product Name Inductors, 2.2Mh, 5%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details