multicomp PRO Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0503-221KU

Description
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1320 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro
74AC1320
Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro 74AC1320
INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTORS, 220UH, 10%, SMD; Inductance:220µH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:2.5ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1320
Product Name Inductors, 220Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details