multicomp PRO Inductors, 15Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0503-150MU

Description
INDUCTORS, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 15Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1319 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 15Uh, 20%, Smd; Inductance Multicomp Pro
74AC1319
Inductors, 15Uh, 20%, Smd; Inductance Multicomp Pro 74AC1319
INDUCTORS, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):1.05A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTORS, 15UH, 20%, SMD; Inductance:15µH; RMS Current (Irms):1.05A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1319
Product Name Inductors, 15Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details