multicomp PRO Inductors, 1Mh, 10%, Smd; Inductance Multicomp Pro MCSDC0503-102KU

Description
INDUCTORS, 1MH, 10%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 1MH, 10%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 1Mh, 10%, Smd; Inductance Multicomp Pro - 74AC1318 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 1Mh, 10%, Smd; Inductance Multicomp Pro
74AC1318
Inductors, 1Mh, 10%, Smd; Inductance Multicomp Pro 74AC1318
INDUCTORS, 1MH, 10%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm; RoHS Compliant: Yes

INDUCTORS, 1MH, 10%, SMD; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 110Ma, +10%; Inductance Multicomp Pro - 75R0019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 110Ma, +10%; Inductance Multicomp Pro
75R0019
Inductor, 1Mh, 110Ma, +10%; Inductance Multicomp Pro 75R0019
INDUCTOR, 1MH, 110MA, +10%; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm RoHS Compliant: Yes

INDUCTOR, 1MH, 110MA, +10%; Inductance:1mH; RMS Current (Irms):110mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; Power Inductor Case:5mm x 4.8mm x 3mm; DC Resistance Max:11.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1318
Product Name Inductors, 1Mh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers