multicomp PRO Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro MCSDC0503-100MU

Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro - 45AC5473 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
45AC5473
Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro 45AC5473
INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTORS, 10UH, 20%, SMD; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:MCSDC0503 Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 45AC5473
Product Name Inductors, 10Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details