multicomp PRO Inductor, 56Uh, 0.94, 10%; Inductance Multicomp Pro MCSD75-560KU

Description
INDUCTOR, 56UH, 0.94, 10%; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56UH, 0.94, 10%; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Uh, 0.94, 10%; Inductance Multicomp Pro - 74AC1388 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 0.94, 10%; Inductance Multicomp Pro
74AC1388
Inductor, 56Uh, 0.94, 10%; Inductance Multicomp Pro 74AC1388
INDUCTOR, 56UH, 0.94, 10%; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, 0.94, 10%; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1388
Product Name Inductor, 56Uh, 0.94, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers