multicomp PRO Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro MCSD75-302KU

Description
INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:10ohm; InductanceRoHS Compliant: Yes
Description
INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:10ohm; InductanceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro - 36AJ9945 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro
36AJ9945
Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro 36AJ9945
INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:10ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 3MH, 10%, SMD; Inductance:3mH; RMS Current (Irms):120mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:10ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9945
Product Name Inductor, 3Mh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers