multicomp PRO Inductor, 18Uh, +10%; Inductance Multicomp Pro MCSD75-180KU

Description
INDUCTOR, 18UH, +10%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:7.8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 18UH, +10%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:7.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, +10%; Inductance Multicomp Pro - 75R0160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, +10%; Inductance Multicomp Pro
75R0160
Inductor, 18Uh, +10%; Inductance Multicomp Pro 75R0160
INDUCTOR, 18UH, +10%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:7.8mm RoHS Compliant: Yes

INDUCTOR, 18UH, +10%; Inductance:18µH; RMS Current (Irms):1.6A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0160
Product Name Inductor, 18Uh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N0 0201DS-8N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers