multicomp PRO Inductor, 150Uh, 580Ma, 10% Rohs Compliant Multicomp Pro MCSD75-151KU

Description
INDUCTOR, 150UH, 580MA, 10% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 150UH, 580MA, 10% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 580Ma, 10% Rohs Compliant Multicomp Pro - 74AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 580Ma, 10% Rohs Compliant Multicomp Pro
74AC1381
Inductor, 150Uh, 580Ma, 10% Rohs Compliant Multicomp Pro 74AC1381
INDUCTOR, 150UH, 580MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 150UH, 580MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 150Uh, 580Ma, 10%; Inductance Multicomp Pro - 75R0159 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 580Ma, 10%; Inductance Multicomp Pro
75R0159
Inductor, 150Uh, 580Ma, 10%; Inductance Multicomp Pro 75R0159
INDUCTOR, 150UH, 580MA, 10%; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 150UH, 580MA, 10%; Inductance:150µH; RMS Current (Irms):580mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:0.56ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1381 75R0159
Product Name Inductor, 150Uh, 580Ma, 10% Rohs Compliant Multicomp Pro Inductor, 150Uh, 580Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details