multicomp PRO Inductor, 12Uh, 10%, Smd; Inductance Multicomp Pro MCSD75-120KU

Description
INDUCTOR, 12UH, 10%, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.06ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 12UH, 10%, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.06ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Uh, 10%, Smd; Inductance Multicomp Pro - 74AC1380 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 10%, Smd; Inductance Multicomp Pro
74AC1380
Inductor, 12Uh, 10%, Smd; Inductance Multicomp Pro 74AC1380
INDUCTOR, 12UH, 10%, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.06ohm; RoHS Compliant: Yes

INDUCTOR, 12UH, 10%, SMD; Inductance:12µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; Power Inductor Case:7.8mm x 7mm x 5mm; DC Resistance Max:0.06ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1380
Product Name Inductor, 12Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details