multicomp PRO Inductor, 0.33Uh, 20%, Smd; Inductance Multicomp Pro MCSD54-R33MU

Description
INDUCTOR, 0.33UH, 20%, SMD; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.008ohm; RoHS Compliant: Yes
Description
INDUCTOR, 0.33UH, 20%, SMD; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.008ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 0.33Uh, 20%, Smd; Inductance Multicomp Pro - 29AH6526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 20%, Smd; Inductance Multicomp Pro
29AH6526
Inductor, 0.33Uh, 20%, Smd; Inductance Multicomp Pro 29AH6526
INDUCTOR, 0.33UH, 20%, SMD; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.008ohm; RoHS Compliant: Yes

INDUCTOR, 0.33UH, 20%, SMD; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.008ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6526
Product Name Inductor, 0.33Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details