multicomp PRO Inductor, 4.7Uh, 2.8A, 20%; Inductance Multicomp Pro MCSD54-4R7MU

Description
INDUCTOR, 4.7UH, 2.8A, 20%; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, 2.8A, 20%; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 2.8A, 20%; Inductance Multicomp Pro - 75R0148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 2.8A, 20%; Inductance Multicomp Pro
75R0148
Inductor, 4.7Uh, 2.8A, 20%; Inductance Multicomp Pro 75R0148
INDUCTOR, 4.7UH, 2.8A, 20%; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 2.8A, 20%; Inductance:4.7µH; RMS Current (Irms):2.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.071ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0148
Product Name Inductor, 4.7Uh, 2.8A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers