multicomp PRO Inductor, 47Uh, 15%, Smd; Inductance Multicomp Pro MCSD54-470LU

Description
INDUCTOR, 47UH, 15%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes
Description
INDUCTOR, 47UH, 15%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 15%, Smd; Inductance Multicomp Pro - 07AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 15%, Smd; Inductance Multicomp Pro
07AH6721
Inductor, 47Uh, 15%, Smd; Inductance Multicomp Pro 07AH6721
INDUCTOR, 47UH, 15%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

INDUCTOR, 47UH, 15%, SMD; Inductance:47µH; RMS Current (Irms):720mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 07AH6721
Product Name Inductor, 47Uh, 15%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers