multicomp PRO Inductor, 2.2Uh, 3.8A, 20%; Inductance Multicomp Pro MCSD54-2R2MU

Description
INDUCTOR, 2.2UH, 3.8A, 20%; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.2UH, 3.8A, 20%; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2Uh, 3.8A, 20%; Inductance Multicomp Pro - 75R0140 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3.8A, 20%; Inductance Multicomp Pro
75R0140
Inductor, 2.2Uh, 3.8A, 20%; Inductance Multicomp Pro 75R0140
INDUCTOR, 2.2UH, 3.8A, 20%; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.2UH, 3.8A, 20%; Inductance:2.2µH; RMS Current (Irms):3.8A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.041ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0140
Product Name Inductor, 2.2Uh, 3.8A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details