multicomp PRO Inductor, 220H,10%, 1.57Ohm, 0.35A; Inductance Multicomp Pro MCSD54-221KU

Description
INDUCTOR, 220H,10%, 1.57OHM, 0.35A; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220H,10%, 1.57OHM, 0.35A; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220H,10%, 1.57Ohm, 0.35A; Inductance Multicomp Pro - 63W2231 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220H,10%, 1.57Ohm, 0.35A; Inductance Multicomp Pro
63W2231
Inductor, 220H,10%, 1.57Ohm, 0.35A; Inductance Multicomp Pro 63W2231
INDUCTOR, 220H,10%, 1.57OHM, 0.35A; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220H,10%, 1.57OHM, 0.35A; Inductance:220µH; RMS Current (Irms):350mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:1.57ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 63W2231
Product Name Inductor, 220H,10%, 1.57Ohm, 0.35A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details