multicomp PRO Inductor, 22Uh, 20%, Smd; Inductance Multicomp Pro MCSD54-220MU

Description
INDUCTOR, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, Smd; Inductance Multicomp Pro
74AC1376
Inductor, 22Uh, 20%, Smd; Inductance Multicomp Pro 74AC1376
INDUCTOR, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; Power Inductor Case:5.8mm x 5.2mm x 4.5mm; DC Resistance Max:0.18ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1376
Product Name Inductor, 22Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details