multicomp PRO Inductor, 120H,10%, 0.8 Ohm; Inductance Multicomp Pro MCSD54-121KU

Description
INDUCTOR, 120H,10%, 0.8 OHM; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120H,10%, 0.8 OHM; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120H,10%, 0.8 Ohm; Inductance Multicomp Pro - 71Y9183 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120H,10%, 0.8 Ohm; Inductance Multicomp Pro
71Y9183
Inductor, 120H,10%, 0.8 Ohm; Inductance Multicomp Pro 71Y9183
INDUCTOR, 120H,10%, 0.8 OHM; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 120H,10%, 0.8 OHM; Inductance:120µH; RMS Current (Irms):480mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 71Y9183
Product Name Inductor, 120H,10%, 0.8 Ohm; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers