multicomp PRO Inductor, 3.3Uh, 2.2A, 20% Rohs Compliant Multicomp Pro MCSD43-3R3MU

Description
INDUCTOR, 3.3UH, 2.2A, 20% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 3.3UH, 2.2A, 20% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 2.2A, 20% Rohs Compliant Multicomp Pro - 74AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.2A, 20% Rohs Compliant Multicomp Pro
74AC1368
Inductor, 3.3Uh, 2.2A, 20% Rohs Compliant Multicomp Pro 74AC1368
INDUCTOR, 3.3UH, 2.2A, 20% ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 2.2A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 3.3Uh, 2.2A, 20%; Inductance Multicomp Pro - 75R0121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.2A, 20%; Inductance Multicomp Pro
75R0121
Inductor, 3.3Uh, 2.2A, 20%; Inductance Multicomp Pro 75R0121
INDUCTOR, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 2.2A, 20%; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD43 Series; DC Resistance Max:0.086ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1368 75R0121
Product Name Inductor, 3.3Uh, 2.2A, 20% Rohs Compliant Multicomp Pro Inductor, 3.3Uh, 2.2A, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details