multicomp PRO Inductor, 27Uh, 20%, Smd; Inductance Multicomp Pro MCSD43-270MU

Description
INDUCTOR, 27UH, 20%, SMD; Inductance:27µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.522ohm; RoHS Compliant: Yes
Description
INDUCTOR, 27UH, 20%, SMD; Inductance:27µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.522ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9935
Inductor, 27Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9935
INDUCTOR, 27UH, 20%, SMD; Inductance:27µH; RMS Current (Irms):620mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.522ohm; RoHS Compliant: Yes

INDUCTOR, 27UH, 20%, SMD; Inductance:27µH; RMS Current (Irms):620mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.522ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9935
Product Name Inductor, 27Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2183JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details