multicomp PRO Inductor, 1Uh, 20%, 3.8A; Inductance Multicomp Pro MCSD43-1R0MU

Description
INDUCTOR, 1UH, 20%, 3.8A; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.049ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, 20%, 3.8A; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.049ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 20%, 3.8A; Inductance Multicomp Pro - 29AH6524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 20%, 3.8A; Inductance Multicomp Pro
29AH6524
Inductor, 1Uh, 20%, 3.8A; Inductance Multicomp Pro 29AH6524
INDUCTOR, 1UH, 20%, 3.8A; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.049ohm; RoHS Compliant: Yes

INDUCTOR, 1UH, 20%, 3.8A; Inductance:1µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.049ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6524
Product Name Inductor, 1Uh, 20%, 3.8A; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details