multicomp PRO Inductor, 12Uh, 1.1A, +20%; Inductance Multicomp Pro MCSD43-120MU

Description
INDUCTOR, 12UH, 1.1A, +20%; Inductance:12µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):970mA; Product Range:MCSD43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 12UH, 1.1A, +20%; Inductance:12µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):970mA; Product Range:MCSD43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Uh, 1.1A, +20%; Inductance Multicomp Pro - 75R0114 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 1.1A, +20%; Inductance Multicomp Pro
75R0114
Inductor, 12Uh, 1.1A, +20%; Inductance Multicomp Pro 75R0114
INDUCTOR, 12UH, 1.1A, +20%; Inductance:12µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):970mA; Product Range:MCSD43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 12UH, 1.1A, +20%; Inductance:12µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):970mA; Product Range:MCSD43 Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0114
Product Name Inductor, 12Uh, 1.1A, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details