multicomp PRO Inductor, 6Mh, +10%; Inductance Multicomp Pro MCSD106-602KU

Description
INDUCTOR, 6MH, +10%; Inductance:6mH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6MH, +10%; Inductance:6mH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6Mh, +10%; Inductance Multicomp Pro - 75R0109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6Mh, +10%; Inductance Multicomp Pro
75R0109
Inductor, 6Mh, +10%; Inductance Multicomp Pro 75R0109
INDUCTOR, 6MH, +10%; Inductance:6mH; RMS Current (Irms):270mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes

INDUCTOR, 6MH, +10%; Inductance:6mH; RMS Current (Irms):270mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:14ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0109
Product Name Inductor, 6Mh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 6000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details