multicomp PRO Inductor, 4.7Mh, 10%, 2Pin; Inductance Multicomp Pro MCSD106-472KU

Description
INDUCTOR, 4.7MH, 10%, 2PIN; Inductance:4.7mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7MH, 10%, 2PIN; Inductance:4.7mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Mh, 10%, 2Pin; Inductance Multicomp Pro - 74AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, 10%, 2Pin; Inductance Multicomp Pro
74AC1361
Inductor, 4.7Mh, 10%, 2Pin; Inductance Multicomp Pro 74AC1361
INDUCTOR, 4.7MH, 10%, 2PIN; Inductance:4.7mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7MH, 10%, 2PIN; Inductance:4.7mH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1361
Product Name Inductor, 4.7Mh, 10%, 2Pin; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4700 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers