multicomp PRO Inductor, 3Mh, 10%, 2Pins; Inductance Multicomp Pro MCSD106-302KU

Description
INDUCTOR, 3MH, 10%, 2PINS; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:7ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3MH, 10%, 2PINS; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:7ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3Mh, 10%, 2Pins; Inductance Multicomp Pro - 74AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Mh, 10%, 2Pins; Inductance Multicomp Pro
74AC1360
Inductor, 3Mh, 10%, 2Pins; Inductance Multicomp Pro 74AC1360
INDUCTOR, 3MH, 10%, 2PINS; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:7ohm; RoHS Compliant: Yes

INDUCTOR, 3MH, 10%, 2PINS; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD106 Series; Power Inductor Case:9mm x 10mm x 6.5mm; DC Resistance Max:7ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3Mh, +10%; Inductance Multicomp Pro - 75R0106 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Mh, +10%; Inductance Multicomp Pro
75R0106
Inductor, 3Mh, +10%; Inductance Multicomp Pro 75R0106
INDUCTOR, 3MH, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:7ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes

INDUCTOR, 3MH, +10%; Inductance:3mH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD106 Series; DC Resistance Max:7ohm; Inductance Tolerance:± 10%; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1360 75R0106
Product Name Inductor, 3Mh, 10%, 2Pins; Inductance Multicomp Pro Inductor, 3Mh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 3000 microH 3000 microH
DCR 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details