multicomp PRO Inductor, 470Uh, 420Ma, 10%; Inductance Multicomp Pro MCSD105-471KU

Description
INDUCTOR, 470UH, 420MA, 10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, 420MA, 10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, 420Ma, 10%; Inductance Multicomp Pro - 75R0098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 420Ma, 10%; Inductance Multicomp Pro
75R0098
Inductor, 470Uh, 420Ma, 10%; Inductance Multicomp Pro 75R0098
INDUCTOR, 470UH, 420MA, 10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, 420MA, 10%; Inductance:470µH; RMS Current (Irms):420mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:1.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0098
Product Name Inductor, 470Uh, 420Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details