multicomp PRO Inductor, 27Μh, 20%, 2Pins; Inductance Multicomp Pro MCSD105-270MU

Description
INDUCTOR, 27µH, 20%, 2PINS; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.11ohm; RoHS Compliant: Yes
Description
INDUCTOR, 27µH, 20%, 2PINS; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.11ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Μh, 20%, 2Pins; Inductance Multicomp Pro - 29AH6521 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Μh, 20%, 2Pins; Inductance Multicomp Pro
29AH6521
Inductor, 27Μh, 20%, 2Pins; Inductance Multicomp Pro 29AH6521
INDUCTOR, 27µH, 20%, 2PINS; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.11ohm; RoHS Compliant: Yes

INDUCTOR, 27µH, 20%, 2PINS; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.11ohm; RoHS Compliant: Yes

Supplier's Site
Inductor, 27Uh, +20%; Inductance Multicomp Pro - 75R0092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, +20%; Inductance Multicomp Pro
75R0092
Inductor, 27Uh, +20%; Inductance Multicomp Pro 75R0092
INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Width:9mm RoHS Compliant: Yes

INDUCTOR, 27UH, +20%; Inductance:27µH; RMS Current (Irms):1.76A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Width:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 29AH6521 75R0092
Product Name Inductor, 27Μh, 20%, 2Pins; Inductance Multicomp Pro Inductor, 27Uh, +20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 27 microH 27 microH
DCR 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers