multicomp PRO Inductor, 120Uh, 0.89A, 10%; Inductance Multicomp Pro MCSD105-121KU

Description
INDUCTOR, 120UH, 0.89A, 10%; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120UH, 0.89A, 10%; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120Uh, 0.89A, 10%; Inductance Multicomp Pro - 74AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 0.89A, 10%; Inductance Multicomp Pro
74AC1357
Inductor, 120Uh, 0.89A, 10%; Inductance Multicomp Pro 74AC1357
INDUCTOR, 120UH, 0.89A, 10%; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 120UH, 0.89A, 10%; Inductance:120µH; RMS Current (Irms):890mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD105 Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1357
Product Name Inductor, 120Uh, 0.89A, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers