multicomp PRO Inductor, 820Μh, 5%, Radial Leaded; Product Range Multicomp Pro MCSCH895-821JU

Description
INDUCTOR, 820µH, 5%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:820µH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 820µH, 5%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:820µH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Μh, 5%, Radial Leaded; Product Range Multicomp Pro - 74AC4206 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Μh, 5%, Radial Leaded; Product Range Multicomp Pro
74AC4206
Inductor, 820Μh, 5%, Radial Leaded; Product Range Multicomp Pro 74AC4206
INDUCTOR, 820µH, 5%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:820µH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 820µH, 5%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:820µH; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site
Inductor, 820Uh, +5%; Product Range Multicomp Pro - 75R0007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, +5%; Product Range Multicomp Pro
75R0007
Inductor, 820Uh, +5%; Product Range Multicomp Pro 75R0007
INDUCTOR, 820UH, +5%; Product Range:MCSCH895 Series; Inductance:820µH; Inductor Construction:-; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Case Dimensions:7.8mm x 9.5mmRoHS Compliant: Yes

INDUCTOR, 820UH, +5%; Product Range:MCSCH895 Series; Inductance:820µH; Inductor Construction:-; RMS Current (Irms):360mA; Saturation Current (Isat):-; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Case Dimensions:7.8mm x 9.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC4206 75R0007
Product Name Inductor, 820Μh, 5%, Radial Leaded; Product Range Multicomp Pro Inductor, 820Uh, +5%; Product Range Multicomp Pro
Inductance Range 820 microH 820 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers