multicomp PRO Inductor, 47Mh, 38Ma, +10%; Product Range Multicomp Pro MCSCH895-473KU

Description
INDUCTOR, 47MH, 38MA, +10%; Product Range:MCSCH895 Series; Inductance:47mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 47MH, 38MA, +10%; Product Range:MCSCH895 Series; Inductance:47mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Mh, 38Ma, +10%; Product Range Multicomp Pro - 74R9999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 38Ma, +10%; Product Range Multicomp Pro
74R9999
Inductor, 47Mh, 38Ma, +10%; Product Range Multicomp Pro 74R9999
INDUCTOR, 47MH, 38MA, +10%; Product Range:MCSCH895 Series; Inductance:47mH; Inductor Construction:Unshiel ded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47MH, 38MA, +10%; Product Range:MCSCH895 Series; Inductance:47mH; Inductor Construction:Unshielded; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 47Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4201
Inductor, 47Mh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4201
INDUCTOR, 47MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47mH; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 47MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47mH; RMS Current (Irms):80mA; Saturation Current (Isat):-; DC Resistance Max:125ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9999
Product Name Inductor, 47Mh, 38Ma, +10%; Product Range Multicomp Pro
Inductance Range 47000 microH
Inductance Tolerance 10 (+/- %)
DCR 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details