multicomp PRO Inductor, 330Uh, +10%; Product Range Multicomp Pro MCSCH895-331KU

Description
INDUCTOR, 330UH, +10%; Product Range:MCSCH895 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, +10%; Product Range:MCSCH895 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, +10%; Product Range Multicomp Pro - 74R9995 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, +10%; Product Range Multicomp Pro
74R9995
Inductor, 330Uh, +10%; Product Range Multicomp Pro 74R9995
INDUCTOR, 330UH, +10%; Product Range:MCSCH895 Series; Inductance:330µH; Inductor Construction:Unshiel ded; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, +10%; Product Range:MCSCH895 Series; Inductance:330µH; Inductor Construction:Unshielded; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4198 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4198
Inductor, 330Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4198
INDUCTOR, 330µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:330µH; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

INDUCTOR, 330µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:330µH; RMS Current (Irms):510mA; Saturation Current (Isat):-; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9995 74AC4198
Product Name Inductor, 330Uh, +10%; Product Range Multicomp Pro Inductor, 330Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 330 microH 330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details