multicomp PRO Inductor, 220Uh, +10%; Product Range Multicomp Pro MCSCH895-221KU

Description
INDUCTOR, 220UH, +10%; Product Range:MCSCH895 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 220UH, +10%; Product Range:MCSCH895 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 220Uh, +10%; Product Range Multicomp Pro - 74R9992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, +10%; Product Range Multicomp Pro
74R9992
Inductor, 220Uh, +10%; Product Range Multicomp Pro 74R9992
INDUCTOR, 220UH, +10%; Product Range:MCSCH895 Series; Inductance:220µH; Inductor Construction:Unshiel ded; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 220UH, +10%; Product Range:MCSCH895 Series; Inductance:220µH; Inductor Construction:Unshielded; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4196
Inductor, 220Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4196
INDUCTOR, 220µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:220µH; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

INDUCTOR, 220µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:220µH; RMS Current (Irms):640mA; Saturation Current (Isat):-; DC Resistance Max:0.48ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9992
Product Name Inductor, 220Uh, +10%; Product Range Multicomp Pro
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
DCR 0.4800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details