multicomp PRO Inductor, 22Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-220KU

Description
INDUCTOR, 22µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:22µH; RMS Current (Irms):2.3A; Saturation Current (Isat):-; DC Resistance Max:0.065ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:22µH; RMS Current (Irms):2.3A; Saturation Current (Isat):-; DC Resistance Max:0.065ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4195
Inductor, 22Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4195
INDUCTOR, 22µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:22µH; RMS Current (Irms):2.3A; Saturation Current (Isat):-; DC Resistance Max:0.065ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 22µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:22µH; RMS Current (Irms):2.3A; Saturation Current (Isat):-; DC Resistance Max:0.065ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4195
Product Name Inductor, 22Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details