multicomp PRO Inductor, 20Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-200KU

Description
INDUCTOR, 20µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:20µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 20µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:20µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 20Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4194
Inductor, 20Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4194
INDUCTOR, 20µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:20µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 20µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:20µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.05ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4194
Product Name Inductor, 20Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 20 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176784-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details