multicomp PRO Inductor, 1Uh, +20%; Product Range Multicomp Pro MCSCH895-1R0MU

Description
INDUCTOR, 1UH, +20%; Product Range:MCSCH895 Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.5A; Saturation Current (Isat):-; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1UH, +20%; Product Range:MCSCH895 Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.5A; Saturation Current (Isat):-; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, +20%; Product Range Multicomp Pro - 74R9981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, +20%; Product Range Multicomp Pro
74R9981
Inductor, 1Uh, +20%; Product Range Multicomp Pro 74R9981
INDUCTOR, 1UH, +20%; Product Range:MCSCH895 Series; Inductance:1µH; Inductor Construction:Unshiel ded; RMS Current (Irms):7.5A; Saturation Current (Isat):-; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, +20%; Product Range:MCSCH895 Series; Inductance:1µH; Inductor Construction:Unshielded; RMS Current (Irms):7.5A; Saturation Current (Isat):-; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9981
Product Name Inductor, 1Uh, +20%; Product Range Multicomp Pro
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details