multicomp PRO Inductor, 1.8Mh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-182KU

Description
INDUCTOR, 1.8MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):180mA; Saturation Current (Isat):-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.8MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):180mA; Saturation Current (Isat):-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.8Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Mh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4193
Inductor, 1.8Mh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4193
INDUCTOR, 1.8MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.8mH; Inductor Construction:Unshiel ded; RMS Current (Irms):180mA; Saturation Current (Isat):-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.8MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.8mH; Inductor Construction:Unshielded; RMS Current (Irms):180mA; Saturation Current (Isat):-; DC Resistance Max:3.3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4193
Product Name Inductor, 1.8Mh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 1800 microH
Inductance Tolerance 10 (+/- %)
DCR 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details