multicomp PRO Inductor, 120Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-121KU

Description
INDUCTOR, 120µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:120µH; RMS Current (Irms):850mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:120µH; RMS Current (Irms):850mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4191
Inductor, 120Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4191
INDUCTOR, 120µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:120µH; RMS Current (Irms):850mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

INDUCTOR, 120µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:120µH; RMS Current (Irms):850mA; Saturation Current (Isat):-; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4191
Product Name Inductor, 120Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 120 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details