multicomp PRO Inductor, 100Uh, +10%; Product Range Multicomp Pro MCSCH895-101KU

Description
INDUCTOR, 100UH, +10%; Product Range:MCSCH895 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):-; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100UH, +10%; Product Range:MCSCH895 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):-; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, +10%; Product Range Multicomp Pro - 74R9983 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, +10%; Product Range Multicomp Pro
74R9983
Inductor, 100Uh, +10%; Product Range Multicomp Pro 74R9983
INDUCTOR, 100UH, +10%; Product Range:MCSCH895 Series; Inductance:100µH; Inductor Construction:Unshiel ded; RMS Current (Irms):900mA; Saturation Current (Isat):-; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, +10%; Product Range:MCSCH895 Series; Inductance:100µH; Inductor Construction:Unshielded; RMS Current (Irms):900mA; Saturation Current (Isat):-; DC Resistance Max:0.19ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9983
Product Name Inductor, 100Uh, +10%; Product Range Multicomp Pro
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details