multicomp PRO Inductor, 470Uh, +10%; Product Range Multicomp Pro MCSCH855U-471KU

Description
INDUCTOR, 470UH, +10%; Product Range:MCSCH855 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, +10%; Product Range:MCSCH855 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, +10%; Product Range Multicomp Pro - 74R9980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, +10%; Product Range Multicomp Pro
74R9980
Inductor, 470Uh, +10%; Product Range Multicomp Pro 74R9980
INDUCTOR, 470UH, +10%; Product Range:MCSCH855 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, +10%; Product Range:MCSCH855 Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4186 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4186
Inductor, 470Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4186
INDUCTOR, 470µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:470µH; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 470µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:470µH; RMS Current (Irms):440mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9980
Product Name Inductor, 470Uh, +10%; Product Range Multicomp Pro
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details